Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM219R60J476ME44D

Description
Murata GRM219R60J476ME44D
Request a Quote Datasheet
Description
Murata GRM219R60J476ME44D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478082 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478082
MLCCs - Multilayer Ceramic Capacitors 2478082
Murata GRM219R60J476ME44D

Murata GRM219R60J476ME44D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478083
MLCCs - Multilayer Ceramic Capacitors 2478083
Murata GRM219R60J476ME44D

Murata GRM219R60J476ME44D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478083P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478083P
MLCCs - Multilayer Ceramic Capacitors 2478083P
Murata GRM219R60J476ME44D

Murata GRM219R60J476ME44D

Supplier's Site
Ceramic Capacitors - 490-13249-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13249-1-ND
Ceramic Capacitors 490-13249-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13249-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13249-6-ND
Ceramic Capacitors 490-13249-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13249-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13249-2-ND
Ceramic Capacitors 490-13249-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM219R60J476ME44D
47UF 6.3V Capacitor 60-GRM219R60J476ME44D
CAP CER 47UF 6.3V X5R 0805 Product overview: GRM219R60J476ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R60J476ME44 D can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0805 Product overview: GRM219R60J476ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R60J476ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R60J476ME44D - 775385-GRM219R60J476ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R60J476ME44D
775385-GRM219R60J476ME44D
Ceramic Capacitors - GRM219R60J476ME44D 775385-GRM219R60J476ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 775385-GRM219R60J476 ME44D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): C0805C476M9PAC; CL21A476MQMNRNG; NMC0805X5R476M6.3TRP LPF; CL21A476MQ9LRNC; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775385-GRM219R60J476ME44D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): C0805C476M9PAC; CL21A476MQMNRNG; NMC0805X5R476M6.3TRPLPF; CL21A476MQ9LRNC;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM219R60J476ME44D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM219R60J476ME44D
6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
03AJ1664
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 03AJ1664
CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 92AH5185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
92AH5185
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 92AH5185
CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R60J476ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R60J476ME44D
Ceramic Capacitors GRM219R60J476ME44D
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478082 490-13249-1-ND 490-13249-6-ND 60-GRM219R60J476ME44D 775385-GRM219R60J476ME44D GRM219R60J476ME44D 03AJ1664 GRM219R60J476ME44D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor Ceramic Capacitors - GRM219R60J476ME44D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details