Murata Electronics Ceramic Capacitors GRM219R60J475KE32D

Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3341-2-ND
Ceramic Capacitors 490-3341-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R60J475KE32D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R60J475KE32D
Ceramic Capacitors GRM219R60J475KE32D
CAP CER 4.7UF 6.3V X5R 0805

CAP CER 4.7UF 6.3V X5R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM219R60J475KE32D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM219R60J475KE32D
Capacitors - Ceramic Capacitors GRM219R60J475KE32D
CAP CER 4.7UF 6.3V X5R 0805

CAP CER 4.7UF 6.3V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-3341-2-ND GRM219R60J475KE32D GRM219R60J475KE32D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details