Murata Electronics 47UF 4V Capacitor GRM219R60G476ME44D

Description
CAP CER 47UF 4V X5R 0805 Product overview: GRM219R60G476ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R60G476ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 4V X5R 0805 Product overview: GRM219R60G476ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R60G476ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 4V Capacitor
60-GRM219R60G476ME44D
47UF 4V Capacitor 60-GRM219R60G476ME44D
CAP CER 47UF 4V X5R 0805 Product overview: GRM219R60G476ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R60G476ME44 D can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X5R 0805 Product overview: GRM219R60G476ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R60G476ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9949-1-ND
Ceramic Capacitors 490-9949-1-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9949-6-ND
Ceramic Capacitors 490-9949-6-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9949-2-ND
Ceramic Capacitors 490-9949-2-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R60G476ME44D - 919794-GRM219R60G476ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R60G476ME44D
919794-GRM219R60G476ME44D
Ceramic Capacitors - GRM219R60G476ME44D 919794-GRM219R60G476ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 919794-GRM219R60G476 ME44D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM219R60G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-9949-1, 490-9949-2, GRM219R60G476ME44D-N D, 490-9949-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919794-GRM219R60G476ME44D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM219R60G
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-9949-1, 490-9949-2, GRM219R60G476ME44D-ND, 490-9949-6

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 47uF 4volts *Derate Voltage/Temp - 535-GRM219R60G476ME44D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 47uF 4volts *Derate Voltage/Temp
535-GRM219R60G476ME44D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 47uF 4volts *Derate Voltage/Temp 535-GRM219R60G476ME44D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 47uF 4volts *Derate Voltage/Temp

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 47uF 4volts *Derate Voltage/Temp

Supplier's Site
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata - 92AH5184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
92AH5184
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata 92AH5184
CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R60G476ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R60G476ME44D
Ceramic Capacitors GRM219R60G476ME44D
CAP CER 47UF 4V X5R 0805

CAP CER 47UF 4V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM219R60G476ME44D 490-9949-1-ND 490-9949-6-ND 919794-GRM219R60G476ME44D 535-GRM219R60G476ME44D 92AH5184 GRM219R60G476ME44D
Product Name 47UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM219R60G476ME44D Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 47uF 4volts *Derate Voltage/Temp Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers