Murata Electronics Ceramic Capacitors GRM219F51H104ZA01D

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1723-2-ND
Ceramic Capacitors 490-1723-2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219F51H104ZA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219F51H104ZA01D
Ceramic Capacitors GRM219F51H104ZA01D
CAP CER 0.1UF 50V Y5V 0805

CAP CER 0.1UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-1723-2-ND GRM219F51H104ZA01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details