Murata Power Solutions SMD 1uF 25V Capacitor GRM219F51E105ZA01D

Description
Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 0805 85C T/R Product overview: GRM219F51E105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F51E105ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 0805 85C T/R Product overview: GRM219F51E105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F51E105ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V Capacitor
60-GRM219F51E105ZA01D
SMD 1uF 25V Capacitor 60-GRM219F51E105ZA01D
Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 0805 85C T/R Product overview: GRM219F51E105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F51E105ZA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 25V Y5V -20% to 80% Pad SMD 0805 85C T/R Product overview: GRM219F51E105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F51E105ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM219F51E105ZA01D - 1061069-GRM219F51E105ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219F51E105ZA01D
1061069-GRM219F51E105ZA01D
Ceramic Capacitors - GRM219F51E105ZA01D 1061069-GRM219F51E105ZA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061069-GRM219F51E10 5ZA01D Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 2 mm Voltage: 25 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Thickness: 939.8 µm Height: 850 µm Material: Ceramic Number of Pins: 2 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): MC0805F105Z250CT; CC0805ZRY5V8BB105; CL21F105ZOCNNNC; CL21F105ZOCNNND; CC0805ZKY5V9BB105; CC0805ZRY5V7BB105; 08053G105ZAT4AGRM219 F51E105ZA01D.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061069-GRM219F51E105ZA01D
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 2 mm
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 80 %
Thickness: 939.8 µm
Height: 850 µm
Material: Ceramic
Number of Pins: 2
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): MC0805F105Z250CT; CC0805ZRY5V8BB105; CL21F105ZOCNNNC; CL21F105ZOCNNND; CC0805ZKY5V9BB105; CC0805ZRY5V7BB105; 08053G105ZAT4AGRM219F51E105ZA01D.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM219F51E105ZA01D 1061069-GRM219F51E105ZA01D
Product Name SMD 1uF 25V Capacitor Ceramic Capacitors - GRM219F51E105ZA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers