Murata Electronics SMD 0.22uF 25V Capacitor GRM219F11E224ZA01D

Description
Cap Ceramic 0.22uF 25V F -20% to 80% Pad SMD 0805 85°C T/R Product overview: GRM219F11E224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F11E224ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.22uF 25V F -20% to 80% Pad SMD 0805 85°C T/R Product overview: GRM219F11E224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F11E224ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 25V Capacitor
60-GRM219F11E224ZA01D
SMD 0.22uF 25V Capacitor 60-GRM219F11E224ZA01D
Cap Ceramic 0.22uF 25V F -20% to 80% Pad SMD 0805 85°C T/R Product overview: GRM219F11E224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F11E224ZA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 25V F -20% to 80% Pad SMD 0805 85°C T/R Product overview: GRM219F11E224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F11E224ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM219F11E224ZA01D - 1061068-GRM219F11E224ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219F11E224ZA01D
1061068-GRM219F11E224ZA01D
Ceramic Capacitors - GRM219F11E224ZA01D 1061068-GRM219F11E224ZA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061068-GRM219F11E22 4ZA01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: -20 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): GRM219R71E224KA01D; CC0805KRX7R8BB224; GRM219R71E224MA01D; CC0805ZRY5V8BB224; GRM219R71E224KA01J; C0805C224K3RACTUGRM2 19F11E 224ZA01D; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061068-GRM219F11E224ZA01D
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: -20 %
Thickness: 850 µm
Height: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): GRM219R71E224KA01D; CC0805KRX7R8BB224; GRM219R71E224MA01D; CC0805ZRY5V8BB224; GRM219R71E224KA01J; C0805C224K3RACTUGRM219F11E 224ZA01D;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM219F11E224ZA01D 1061068-GRM219F11E224ZA01D
Product Name SMD 0.22uF 25V Capacitor Ceramic Capacitors - GRM219F11E224ZA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers