Murata Electronics Ceramic Capacitors GRM219D71C225KA12D

Description
2.2µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10492-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10492-2-ND
Ceramic Capacitors 490-10492-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM219D71C225KA12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM219D71C225KA12D
Capacitors - Ceramic Capacitors GRM219D71C225KA12D
CAP CER 2.2UF 16V X7T 0805

CAP CER 2.2UF 16V X7T 0805

Supplier's Site
Ceramic Capacitors - GRM219D71C225KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219D71C225KA12D
Ceramic Capacitors GRM219D71C225KA12D
CAP CER 2.2UF 16V X7T 0805

CAP CER 2.2UF 16V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-10492-2-ND GRM219D71C225KA12D GRM219D71C225KA12D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details