Murata Electronics Ceramic Capacitors GRM219D71A475KE15D

Description
4.7µF ±10% 10V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219D71A475KE15D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM219D71A475KE15D-ND
Ceramic Capacitors GRM219D71A475KE15D-ND
4.7µF ±10% 10V Ceramic Capacitor X7T 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM219D71A475KE15D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM219D71A475KE15D
Capacitors - Ceramic Capacitors GRM219D71A475KE15D
CAP CER 4.7UF 10V X7T 0805

CAP CER 4.7UF 10V X7T 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM219D71A475KE15D-ND GRM219D71A475KE15D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0160101JDT - ODG (Origin Data Global)
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 108SVL6R3MGW - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details