Murata Electronics Ceramic Capacitors GRM219C81C475MA73D

Description
4.7µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM219C81C475MA73DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219C81C475MA73DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219C81C475MA73DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM219C81C475MA73D
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM219C81C475MA73DTR-ND 490-GRM219C81C475MA73DDKR-ND GRM219C81C475MA73D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details