Murata Power Solutions Ceramic Capacitors GRM219C80J475KE19D

Description
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219C80J475KE19D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM219C80J475KE19D-ND
Ceramic Capacitors GRM219C80J475KE19D-ND
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219C80J475KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219C80J475KE19D
Ceramic Capacitors GRM219C80J475KE19D
CAP CER 4.7UF 6.3V X6S 0805

CAP CER 4.7UF 6.3V X6S 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM219C80J475KE19D
CAP CER 4.7UF 6.3V X6S 0805

CAP CER 4.7UF 6.3V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM219C80J475KE19D-ND GRM219C80J475KE19D GRM219C80J475KE19D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details