Murata Electronics Ceramic Capacitors - GRM219B11E224KC01D GRM219B11E224KC01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108639-GRM219B11E22 4KC01D Length: 2 mm Capacitance: 220 nF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108639-GRM219B11E22 4KC01D Length: 2 mm Capacitance: 220 nF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219B11E224KC01D - 1108639-GRM219B11E224KC01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219B11E224KC01D
1108639-GRM219B11E224KC01D
Ceramic Capacitors - GRM219B11E224KC01D 1108639-GRM219B11E224KC01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108639-GRM219B11E22 4KC01D Length: 2 mm Capacitance: 220 nF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108639-GRM219B11E224KC01D
Length: 2 mm
Capacitance: 220 nF
Tolerance: 10 %
Thickness: 850 µm
Height: 850 µm
Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
SMD 0.22uF 25V Capacitor
60-GRM219B11E224KC01D
SMD 0.22uF 25V Capacitor 60-GRM219B11E224KC01D
Cap Ceramic 0.22uF 25V B 10% Pad SMD 0805 85Ž T/R Product overview: GRM219B11E224KC01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B11E224KC01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 25V B 10% Pad SMD 0805 85Ž T/R Product overview: GRM219B11E224KC01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B11E224KC01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1108639-GRM219B11E224KC01D 60-GRM219B11E224KC01D
Product Name Ceramic Capacitors - GRM219B11E224KC01D SMD 0.22uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details