Murata Electronics SMD 1uF 10V Capacitor GRM219B11A105KA01D

Description
Cap Ceramic 1uF 10V B 10% Pad SMD 0805 85Ž T/R Product overview: GRM219B11A105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B11A105KA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 10V B 10% Pad SMD 0805 85Ž T/R Product overview: GRM219B11A105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B11A105KA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 10V Capacitor
60-GRM219B11A105KA01D
SMD 1uF 10V Capacitor 60-GRM219B11A105KA01D
Cap Ceramic 1uF 10V B 10% Pad SMD 0805 85Ž T/R Product overview: GRM219B11A105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B11A105KA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 10V B 10% Pad SMD 0805 85Ž T/R Product overview: GRM219B11A105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B11A105KA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM219B11A105KA01D - 974270-GRM219B11A105KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219B11A105KA01D
974270-GRM219B11A105KA01D
Ceramic Capacitors - GRM219B11A105KA01D 974270-GRM219B11A105KA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974270-GRM219B11A105 KA01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974270-GRM219B11A105KA01D
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Thickness: 850 µm
Height: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM219B11A105KA01D 974270-GRM219B11A105KA01D
Product Name SMD 1uF 10V Capacitor Ceramic Capacitors - GRM219B11A105KA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details