Murata Electronics Ceramic Capacitors - GRM219B10J475KE01D GRM219B10J475KE01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974269-GRM219B10J475 KE01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974269-GRM219B10J475 KE01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219B10J475KE01D - 974269-GRM219B10J475KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219B10J475KE01D
974269-GRM219B10J475KE01D
Ceramic Capacitors - GRM219B10J475KE01D 974269-GRM219B10J475KE01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974269-GRM219B10J475 KE01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974269-GRM219B10J475KE01D
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 10 %
Thickness: 850 µm
Height: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 6.3 V

Buy Now
Singapore, Singapore
SMD 4.7uF 6.3V Capacitor
60-GRM219B10J475KE01D
SMD 4.7uF 6.3V Capacitor 60-GRM219B10J475KE01D
Cap Ceramic 4.7uF 6.3V B 10% Pad SMD 0805 85C T/R Product overview: GRM219B10J475KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B10J475KE01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 6.3V B 10% Pad SMD 0805 85C T/R Product overview: GRM219B10J475KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B10J475KE01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 974269-GRM219B10J475KE01D 60-GRM219B10J475KE01D
Product Name Ceramic Capacitors - GRM219B10J475KE01D SMD 4.7uF 6.3V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details