Murata Electronics Ceramic Capacitors GRM2196T2A9R1DD01D

Description
9.1pF ±0.5pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.5pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196T2A9R1DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196T2A9R1DD01D-ND
Ceramic Capacitors GRM2196T2A9R1DD01D-ND
9.1pF ±0.5pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)

9.1pF ±0.5pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM2196T2A9R1DD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details