Murata Electronics Ceramic Capacitors GRM2196R2A3R3CD01D

Description
3.3pF ±0.25pF 100V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 100V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196R2A3R3CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196R2A3R3CD01D-ND
Ceramic Capacitors GRM2196R2A3R3CD01D-ND
3.3pF ±0.25pF 100V Ceramic Capacitor R2H 0805 (2012 Metric)

3.3pF ±0.25pF 100V Ceramic Capacitor R2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2196R2A3R3CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2196R2A3R3CD01D
Ceramic Capacitors GRM2196R2A3R3CD01D
CAP CER 3.3PF 100V R2H 0805

CAP CER 3.3PF 100V R2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2196R2A3R3CD01D-ND GRM2196R2A3R3CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details