Murata Electronics Ceramic Capacitors GRM2196P2A100JZ01D

Description
10pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196P2A100JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196P2A100JZ01D-ND
Ceramic Capacitors GRM2196P2A100JZ01D-ND
10pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)

10pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM2196P2A100JZ01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details