Murata Electronics 47PF 100V Capacitor GRM2195C2A470JZ01D

Description
CAP CER 47PF 100V C0G/NP0 0805 Product overview: GRM2195C2A470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C2A470JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 100V C0G/NP0 0805 Product overview: GRM2195C2A470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C2A470JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 100V Capacitor
60-GRM2195C2A470JZ01D
47PF 100V Capacitor 60-GRM2195C2A470JZ01D
CAP CER 47PF 100V C0G/NP0 0805 Product overview: GRM2195C2A470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C2A470JZ01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 100V C0G/NP0 0805 Product overview: GRM2195C2A470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C2A470JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 490-1593-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1593-2-ND
Ceramic Capacitors 490-1593-2-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1133931-GRM2195C2A470JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133931-GRM2195C2A470JZ01D
Capacitors - Ceramic Capacitors 1133931-GRM2195C2A470JZ01D
Win Source Part Number: 1133931-GRM2195C2A47 0JZ01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-1593-6,GRM40C0G4 70J100AD,490-1593-2, 490-1593-1 Base Product Number: GRM2195C2A Product Status: Obsolete

Win Source Part Number: 1133931-GRM2195C2A470JZ01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-1593-6,GRM40C0G470J100AD,490-1593-2,490-1593-1
Base Product Number: GRM2195C2A
Product Status: Obsolete

Buy Now
Ceramic Capacitors - GRM2195C2A470JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C2A470JZ01D
Ceramic Capacitors GRM2195C2A470JZ01D
CAP CER 47PF 100V C0G/NP0 0805

CAP CER 47PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2195C2A470JZ01D 490-1593-2-ND 1133931-GRM2195C2A470JZ01D GRM2195C2A470JZ01D
Product Name 47PF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details