Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM2195C1H822JA01D

Description
Murata GRM2195C1H822JA01D
Request a Quote Datasheet
Description
Murata GRM2195C1H822JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236427 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236427
MLCCs - Multilayer Ceramic Capacitors 7236427
Murata GRM2195C1H822JA01D

Murata GRM2195C1H822JA01D

Supplier's Site
Singapore, Singapore
8200PF 50V Capacitor
60-GRM2195C1H822JA01D
8200PF 50V Capacitor 60-GRM2195C1H822JA01D
CAP CER 8200PF 50V C0G/NP0 0805 Product overview: GRM2195C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H822JA01 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 50V C0G/NP0 0805 Product overview: GRM2195C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H822JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H822JA01D - 775384-GRM2195C1H822JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2195C1H822JA01D
775384-GRM2195C1H822JA01D
Ceramic Capacitors - GRM2195C1H822JA01D 775384-GRM2195C1H822JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775384-GRM2195C1H822 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): C2012C0G1H822J(125AA ); C2012NP01H822J060AA; GCM2195C1H822JA16B; GCM2195C1H822JA16J; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775384-GRM2195C1H822JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 8200pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): C2012C0G1H822J(125AA); C2012NP01H822J060AA; GCM2195C1H822JA16B; GCM2195C1H822JA16J;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-1640-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1640-2-ND
Ceramic Capacitors 490-1640-2-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1640-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1640-6-ND
Ceramic Capacitors 490-1640-6-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1640-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1640-1-ND
Ceramic Capacitors 490-1640-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 8200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9909 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 8200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9909
Smd Multilayer Ceramic Capacitor, Grm Series, 8200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9909
SMD Multilayer Ceramic Capacitor, GRM Series, 8200 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 8200 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5196
Cap, 8200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5196
CAP, 8200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 8200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236427 60-GRM2195C1H822JA01D 775384-GRM2195C1H822JA01D 490-1640-2-ND 490-1640-6-ND 55Y9909 92AH5196
Product Name MLCCs - Multilayer Ceramic Capacitors 8200PF 50V Capacitor Ceramic Capacitors - GRM2195C1H822JA01D Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 8200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 8200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers