Murata Electronics 6800PF 50V Capacitor GRM2195C1H682JA01D

Description
CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 50V Capacitor
60-GRM2195C1H682JA01D
6800PF 50V Capacitor 60-GRM2195C1H682JA01D
CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6242531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6242531
MLCCs - Multilayer Ceramic Capacitors 6242531
Murata GRM2195C1H682JA01D

Murata GRM2195C1H682JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6242531P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6242531P
MLCCs - Multilayer Ceramic Capacitors 6242531P
Murata GRM2195C1H682JA01D

Murata GRM2195C1H682JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692915 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692915
MLCCs - Multilayer Ceramic Capacitors 1692915
Murata GRM2195C1H682JA01D

Murata GRM2195C1H682JA01D

Supplier's Site
Ceramic Capacitors - 490-1638-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1638-6-ND
Ceramic Capacitors 490-1638-6-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1638-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1638-1-ND
Ceramic Capacitors 490-1638-1-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1638-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1638-2-ND
Ceramic Capacitors 490-1638-2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2195C1H682JA01D - 1041749-GRM2195C1H682JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2195C1H682JA01D
1041749-GRM2195C1H682JA01D
Ceramic Capacitors - GRM2195C1H682JA01D 1041749-GRM2195C1H682JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041749-GRM2195C1H68 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041749-GRM2195C1H682JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2195C1H682JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2195C1H682JA01D
50V 6.8nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 6.8nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 6800Pf, 50V,c0G/np0, 5%, 0805; Capacitance Murata - 38K1705 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6800Pf, 50V,c0G/np0, 5%, 0805; Capacitance Murata
38K1705
Ceramic Capacitor, 6800Pf, 50V,c0G/np0, 5%, 0805; Capacitance Murata 38K1705
CERAMIC CAPACITOR, 6800PF, 50V,C0G/NP0, 5%, 0805; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 6800PF, 50V,C0G/NP0, 5%, 0805; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 6800Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata - 03AC2751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata
03AC2751
Cap, 6800Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata 03AC2751
CAP, 6800PF, 50V, 5%, C0G, 0805, REEL; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 6800PF, 50V, 5%, C0G, 0805, REEL; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H682JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H682JA01D
Ceramic Capacitors GRM2195C1H682JA01D
CAP CER 6800PF 50V C0G/NP0 0805

CAP CER 6800PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2195C1H682JA01D 6242531 6242531P 490-1638-6-ND 490-1638-1-ND 1041749-GRM2195C1H682JA01D GRM2195C1H682JA01D 38K1705 03AC2751 GRM2195C1H682JA01D
Product Name 6800PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM2195C1H682JA01D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 6800Pf, 50V,c0G/np0, 5%, 0805; Capacitance Murata Cap, 6800Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details