Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM2195C1H622JA01D

Description
Murata GRM2195C1H622JA01D
Request a Quote Datasheet
Description
Murata GRM2195C1H622JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202829 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202829
MLCCs - Multilayer Ceramic Capacitors 8202829
Murata GRM2195C1H622JA01D

Murata GRM2195C1H622JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202829P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202829P
MLCCs - Multilayer Ceramic Capacitors 8202829P
Murata GRM2195C1H622JA01D

Murata GRM2195C1H622JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706076 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706076
MLCCs - Multilayer Ceramic Capacitors 1706076
Murata GRM2195C1H622JA01D

Murata GRM2195C1H622JA01D

Supplier's Site
Ceramic Capacitors - 490-1637-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1637-2-ND
Ceramic Capacitors 490-1637-2-ND
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1637-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1637-1-ND
Ceramic Capacitors 490-1637-1-ND
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1637-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1637-6-ND
Ceramic Capacitors 490-1637-6-ND
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2195C1H622JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H622JA01D
Ceramic Capacitors GRM2195C1H622JA01D
CAP CER 6200PF 50V C0G/NP0 0805

CAP CER 6200PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2195C1H622JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2195C1H622JA01D
50V 6.2nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 6.2nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 6200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5194
Cap, 6200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5194
CAP, 6200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 6200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202829 8202829P 490-1637-2-ND 490-1637-6-ND GRM2195C1H622JA01D GRM2195C1H622JA01D 92AH5194
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 6200Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0062 microF 0.0062 microF 0.0062 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details