Murata Power Solutions Ceramic Capacitors GRM2195C1H562JA01D

Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1636-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1636-2-ND
Ceramic Capacitors 490-1636-2-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1636-1-ND
Ceramic Capacitors 490-1636-1-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1636-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1636-6-ND
Ceramic Capacitors 490-1636-6-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236420 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236420
MLCCs - Multilayer Ceramic Capacitors 7236420
Murata GRM2195C1H562JA01D

Murata GRM2195C1H562JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696175 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696175
MLCCs - Multilayer Ceramic Capacitors 1696175
Murata GRM2195C1H562JA01D

Murata GRM2195C1H562JA01D

Supplier's Site
Singapore, Singapore
5600PF 50V Capacitor
60-GRM2195C1H562JA01D
5600PF 50V Capacitor 60-GRM2195C1H562JA01D
CAP CER 5600PF 50V C0G/NP0 0805 Product overview: GRM2195C1H562JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H562JA01 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 50V C0G/NP0 0805 Product overview: GRM2195C1H562JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H562JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H562JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H562JA01D
Ceramic Capacitors GRM2195C1H562JA01D
CAP CER 5600PF 50V C0G/NP0 0805

CAP CER 5600PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 5600 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9908 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 5600 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9908
Smd Multilayer Ceramic Capacitor, Grm Series, 5600 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9908
SMD Multilayer Ceramic Capacitor, GRM Series, 5600 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 5600 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1636-2-ND 490-1636-6-ND 7236420 60-GRM2195C1H562JA01D GRM2195C1H562JA01D 55Y9908
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 5600PF 50V Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 5600 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details