Murata Power Solutions Ceramic Capacitors GRM2195C1H472JA01D

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a ceramic capacitor with a capacitance of 4700pF and a rated voltage of 50V. It features a capacitance tolerance of ±5% and is classified under the C0G (NP0) dielectric characteristic, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in an 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 0.85mm. It is available on a reel, with a minimum order quantity of 4000 pieces for oÜ180mm paper taping and 10000 pieces for oÜ330mm paper taping. The typical mass of the capacitor is approximately 9.5mg. Engineers considering this component should note its compliance with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The product is a ceramic capacitor with a capacitance of 4700pF and a rated voltage of 50V. It features a capacitance tolerance of ±5% and is classified under the C0G (NP0) dielectric characteristic, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in an 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 0.85mm. It is available on a reel, with a minimum order quantity of 4000 pieces for oÜ180mm paper taping and 10000 pieces for oÜ330mm paper taping. The typical mass of the capacitor is approximately 9.5mg. Engineers considering this component should note its compliance with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1634-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1634-1-ND
Ceramic Capacitors 490-1634-1-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1634-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1634-6-ND
Ceramic Capacitors 490-1634-6-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1634-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1634-2-ND
Ceramic Capacitors 490-1634-2-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2195C1H472JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2195C1H472JA01D
50V 4.7nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H472JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H472JA01D
Ceramic Capacitors GRM2195C1H472JA01D
CAP CER 4700PF 50V C0G/NP0 0805

CAP CER 4700PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor, Ceramic, 4700Pf, 50Vdc, 0805 5%; Capacitance Murata - 38K1704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4700Pf, 50Vdc, 0805 5%; Capacitance Murata
38K1704
Capacitor, Ceramic, 4700Pf, 50Vdc, 0805 5%; Capacitance Murata 38K1704
CAPACITOR, CERAMIC, 4700PF, 50VDC, 0805 5%; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4700PF, 50VDC, 0805 5%; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata - 03AC2750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata
03AC2750
Cap, 4700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata 03AC2750
CAP, 4700PF, 50V, 5%, C0G, 0805, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 50V, 5%, C0G, 0805, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1634-1-ND 490-1634-6-ND GRM2195C1H472JA01D GRM2195C1H472JA01D 38K1704 03AC2750
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitor, Ceramic, 4700Pf, 50Vdc, 0805 5%; Capacitance Murata Cap, 4700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details