Murata Power Solutions Ceramic Capacitors - GRM2195C1H153JA01D GRM2195C1H153JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041748-GRM2195C1H15 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041748-GRM2195C1H15 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2195C1H153JA01D - 1041748-GRM2195C1H153JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2195C1H153JA01D
1041748-GRM2195C1H153JA01D
Ceramic Capacitors - GRM2195C1H153JA01D 1041748-GRM2195C1H153JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041748-GRM2195C1H15 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041748-GRM2195C1H153JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236411 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236411
MLCCs - Multilayer Ceramic Capacitors 7236411
Murata GRM2195C1H153JA01D

Murata GRM2195C1H153JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236411P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236411P
MLCCs - Multilayer Ceramic Capacitors 7236411P
Murata GRM2195C1H153JA01D

Murata GRM2195C1H153JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696172 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696172
MLCCs - Multilayer Ceramic Capacitors 1696172
Murata GRM2195C1H153JA01D

Murata GRM2195C1H153JA01D

Supplier's Site
Ceramic Capacitors - 490-1643-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1643-2-ND
Ceramic Capacitors 490-1643-2-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1643-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1643-6-ND
Ceramic Capacitors 490-1643-6-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1643-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1643-1-ND
Ceramic Capacitors 490-1643-1-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.015UF 50V Capacitor
60-GRM2195C1H153JA01D
0.015UF 50V Capacitor 60-GRM2195C1H153JA01D
CAP CER 0.015UF 50V C0G/NP0 0805 Product overview: GRM2195C1H153JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H153JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 50V C0G/NP0 0805 Product overview: GRM2195C1H153JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H153JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H153JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H153JA01D
Ceramic Capacitors GRM2195C1H153JA01D
CAP CER 0.015UF 50V C0G/NP0 0805

CAP CER 0.015UF 50V C0G/NP0 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9907 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9907
Smd Multilayer Ceramic Capacitor, Grm Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9907
SMD Multilayer Ceramic Capacitor, GRM Series, 0.015 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.015 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2195C1H153JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2195C1H153JA01D
50V 15nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 15nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041748-GRM2195C1H153JA01D 7236411 7236411P 490-1643-2-ND 490-1643-6-ND 60-GRM2195C1H153JA01D GRM2195C1H153JA01D 55Y9907 GRM2195C1H153JA01D
Product Name Ceramic Capacitors - GRM2195C1H153JA01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.015UF 50V Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details