Murata Power Solutions Ceramic Capacitors GRM2195C1H152JA01D

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8298-6-ND
Ceramic Capacitors 490-8298-6-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8298-2-ND
Ceramic Capacitors 490-8298-2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8298-1-ND
Ceramic Capacitors 490-8298-1-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-GRM2195C1H152JA01D
1500PF 50V Capacitor 60-GRM2195C1H152JA01D
CAP CER 1500PF 50V C0G/NP0 0805 Product overview: GRM2195C1H152JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H152JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V C0G/NP0 0805 Product overview: GRM2195C1H152JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H152JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H152JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H152JA01D
Ceramic Capacitors GRM2195C1H152JA01D
CAP CER 1500PF 50V C0G/NP0 0805

CAP CER 1500PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8298-6-ND 490-8298-2-ND 60-GRM2195C1H152JA01D GRM2195C1H152JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1500PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details