Murata Electronics Ceramic Capacitors GRM216R71H681KA01D

Description
680pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11577-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11577-2-ND
Ceramic Capacitors 490-11577-2-ND
680pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 50V Capacitor
60-GRM216R71H681KA01D
680PF 50V Capacitor 60-GRM216R71H681KA01D
CAP CER 680PF 50V X7R 0805 Product overview: GRM216R71H681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H681KA01 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V X7R 0805 Product overview: GRM216R71H681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H681KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM216R71H681KA01D - 1041744-GRM216R71H681KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM216R71H681KA01D
1041744-GRM216R71H681KA01D
Ceramic Capacitors - GRM216R71H681KA01D 1041744-GRM216R71H681KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041744-GRM216R71H68 1KA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 680pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.028" (0.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041744-GRM216R71H681KA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 680pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.028" (0.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM216R71H681KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM216R71H681KA01D
Ceramic Capacitors GRM216R71H681KA01D
CAP CER 680PF 50V X7R 0805

CAP CER 680PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11577-2-ND 60-GRM216R71H681KA01D 1041744-GRM216R71H681KA01D GRM216R71H681KA01D
Product Name Ceramic Capacitors 680PF 50V Capacitor Ceramic Capacitors - GRM216R71H681KA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers