Murata Electronics Ceramic Capacitors - GRM216R71H331KA01D GRM216R71H331KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775383-GRM216R71H331 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): GCM216R71H331KD01D; GCM216R71H331KD34D; GCM216R71H331KD52D; C0805X331K5RAL; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775383-GRM216R71H331 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): GCM216R71H331KD01D; GCM216R71H331KD34D; GCM216R71H331KD52D; C0805X331K5RAL; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM216R71H331KA01D - 775383-GRM216R71H331KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM216R71H331KA01D
775383-GRM216R71H331KA01D
Ceramic Capacitors - GRM216R71H331KA01D 775383-GRM216R71H331KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775383-GRM216R71H331 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): GCM216R71H331KD01D; GCM216R71H331KD34D; GCM216R71H331KD52D; C0805X331K5RAL; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775383-GRM216R71H331KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): GCM216R71H331KD01D; GCM216R71H331KD34D; GCM216R71H331KD52D; C0805X331K5RAL;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Singapore
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-11570-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11570-2-ND
Ceramic Capacitors 490-11570-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GRM216R71H331KA01D
330PF 50V Capacitor 60-GRM216R71H331KA01D
CAP CER 330PF 50V X7R 0805 Product overview: GRM216R71H331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H331KA01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0805 Product overview: GRM216R71H331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H331KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 775383-GRM216R71H331KA01D 490-11570-2-ND 60-GRM216R71H331KA01D
Product Name Ceramic Capacitors - GRM216R71H331KA01D Ceramic Capacitors 330PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details