Murata Electronics Ceramic Capacitors - GRM216R71H123KA01D GRM216R71H123KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853071-GRM216R71H123 KA01D Series: GRM Features: 0.012 µF Ceramic Capacitor Package: Reel - TR Part Status: Obsolete Family Name: GRM216R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11563-6, GRM216R71H123KA01D-N D, 490-11563-2, 490-11563-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853071-GRM216R71H123 KA01D Series: GRM Features: 0.012 µF Ceramic Capacitor Package: Reel - TR Part Status: Obsolete Family Name: GRM216R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11563-6, GRM216R71H123KA01D-N D, 490-11563-2, 490-11563-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM216R71H123KA01D - 853071-GRM216R71H123KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM216R71H123KA01D
853071-GRM216R71H123KA01D
Ceramic Capacitors - GRM216R71H123KA01D 853071-GRM216R71H123KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 853071-GRM216R71H123 KA01D Series: GRM Features: 0.012 µF Ceramic Capacitor Package: Reel - TR Part Status: Obsolete Family Name: GRM216R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11563-6, GRM216R71H123KA01D-N D, 490-11563-2, 490-11563-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 853071-GRM216R71H123KA01D
Series: GRM
Features: 0.012 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Obsolete
Family Name: GRM216R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11563-6, GRM216R71H123KA01D-ND, 490-11563-2, 490-11563-1

Buy Now Datasheet
Singapore, Singapore
0.012UF 50V Capacitor
60-GRM216R71H123KA01D
0.012UF 50V Capacitor 60-GRM216R71H123KA01D
CAP CER 0.012UF 50V X7R 0805 Product overview: GRM216R71H123KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H123KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.012UF 50V X7R 0805 Product overview: GRM216R71H123KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H123KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11563-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11563-2-ND
Ceramic Capacitors 490-11563-2-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 0.012uF 50volts X7R 10% - 535-GRM216R71H123KA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 0.012uF 50volts X7R 10%
535-GRM216R71H123KA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 0.012uF 50volts X7R 10% 535-GRM216R71H123KA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 0.012uF 50volts X7R 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 0.012uF 50volts X7R 10%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 853071-GRM216R71H123KA01D 60-GRM216R71H123KA01D 490-11563-2-ND 535-GRM216R71H123KA01D
Product Name Ceramic Capacitors - GRM216R71H123KA01D 0.012UF 50V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 0.012uF 50volts X7R 10%
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers