Murata Electronics Ceramic Capacitors GRM216R71H102KA01J

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12750-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12750-2-ND
Ceramic Capacitors 490-12750-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM216R71H102KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM216R71H102KA01J
Ceramic Capacitors GRM216R71H102KA01J
CAP CER 1000PF 50V X7R 0805

CAP CER 1000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-12750-2-ND GRM216R71H102KA01J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers