Murata Electronics Ceramic Capacitors - GRM216R71E332KA01D GRM216R71E332KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919791-GRM216R71E332 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM216R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12749-2, 490-12749-1, GRM216R71E332KA01D-N D, 490-12749-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919791-GRM216R71E332 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM216R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12749-2, 490-12749-1, GRM216R71E332KA01D-N D, 490-12749-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM216R71E332KA01D - 919791-GRM216R71E332KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM216R71E332KA01D
919791-GRM216R71E332KA01D
Ceramic Capacitors - GRM216R71E332KA01D 919791-GRM216R71E332KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919791-GRM216R71E332 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM216R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12749-2, 490-12749-1, GRM216R71E332KA01D-N D, 490-12749-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919791-GRM216R71E332KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM216R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12749-2, 490-12749-1, GRM216R71E332KA01D-ND, 490-12749-6

Buy Now Datasheet
Ceramic Capacitors - 490-12749-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12749-2-ND
Ceramic Capacitors 490-12749-2-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 25V Capacitor
60-GRM216R71E332KA01D
3300PF 25V Capacitor 60-GRM216R71E332KA01D
CAP CER 3300PF 25V X7R 0805 Product overview: GRM216R71E332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71E332KA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 25V X7R 0805 Product overview: GRM216R71E332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71E332KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 919791-GRM216R71E332KA01D 490-12749-2-ND 60-GRM216R71E332KA01D
Product Name Ceramic Capacitors - GRM216R71E332KA01D Ceramic Capacitors 3300PF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details