Murata Electronics Ceramic Capacitors GRM216R61E105KA12J

Description
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM216R61E105KA12J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM216R61E105KA12J-ND
Ceramic Capacitors GRM216R61E105KA12J-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM216R61E105KA12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM216R61E105KA12J
Capacitors - Ceramic Capacitors GRM216R61E105KA12J
CAP CER 1UF 25V X5R 0805

CAP CER 1UF 25V X5R 0805

Supplier's Site
Ceramic Capacitors - GRM216R61E105KA12J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM216R61E105KA12J
Ceramic Capacitors GRM216R61E105KA12J
CAP CER 1UF 25V X5R 0805

CAP CER 1UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM216R61E105KA12J-ND GRM216R61E105KA12J GRM216R61E105KA12J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers