Murata Electronics Ceramic Capacitors GRM216D71C105MA12D

Description
1µF ±20% 16V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10490-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10490-2-ND
Ceramic Capacitors 490-10490-2-ND
1µF ±20% 16V Ceramic Capacitor X7T 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM216D71C105MA12D
CAP CER 1UF 16V X7T 0805

CAP CER 1UF 16V X7T 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-10490-2-ND GRM216D71C105MA12D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details