Murata Electronics Ceramic Capacitors GRM216D71C105KA12D

Description
1µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10489-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10489-2-ND
Ceramic Capacitors 490-10489-2-ND
1µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM216D71C105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM216D71C105KA12D
Ceramic Capacitors GRM216D71C105KA12D
CAP CER 1UF 16V X7T 0805

CAP CER 1UF 16V X7T 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM216D71C105KA12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM216D71C105KA12D
Capacitors - Ceramic Capacitors GRM216D71C105KA12D
CAP CER 1UF 16V X7T 0805

CAP CER 1UF 16V X7T 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-10489-2-ND GRM216D71C105KA12D GRM216D71C105KA12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details