Murata Electronics Ceramic Capacitors GRM2166T1H560JD01D

Description
56pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2166T1H560JD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2166T1H560JD01D-ND
Ceramic Capacitors GRM2166T1H560JD01D-ND
56pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)

56pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2166T1H560JD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2166T1H560JD01D
Ceramic Capacitors GRM2166T1H560JD01D
CAP CER 56PF 50V T2H 0805

CAP CER 56PF 50V T2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2166T1H560JD01D-ND GRM2166T1H560JD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers