Murata Electronics Ceramic Capacitors GRM2166R1H620JZ01D

Description
62pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
62pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2166R1H620JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2166R1H620JZ01D-ND
Ceramic Capacitors GRM2166R1H620JZ01D-ND
62pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)

62pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2166R1H620JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2166R1H620JZ01D
Ceramic Capacitors GRM2166R1H620JZ01D
CAP CER 62PF 50V R2H 0805

CAP CER 62PF 50V R2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2166R1H620JZ01D-ND GRM2166R1H620JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 2002-104MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers