Murata Electronics Ceramic Capacitors GRM2166P1H111JZ01D

Description
110pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
110pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2166P1H111JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2166P1H111JZ01D-ND
Ceramic Capacitors GRM2166P1H111JZ01D-ND
110pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)

110pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2166P1H111JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2166P1H111JZ01D
Ceramic Capacitors GRM2166P1H111JZ01D
CAP CER 110PF 50V P2H 0805

CAP CER 110PF 50V P2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2166P1H111JZ01D-ND GRM2166P1H111JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details