Murata Electronics Ceramic Capacitors GRM2165C2A332JA01D

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8291-6-ND
Ceramic Capacitors 490-8291-6-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8291-1-ND
Ceramic Capacitors 490-8291-1-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8291-2-ND
Ceramic Capacitors 490-8291-2-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 3300Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH5181
Cap, 3300Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH5181
CAP, 3300PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3300PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8291-6-ND 490-8291-1-ND 92AH5181
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3300Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details