Murata Electronics Ceramic Capacitors GRM2165C2A221JA01D

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1607-1-ND
Ceramic Capacitors 490-1607-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1607-6-ND
Ceramic Capacitors 490-1607-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1607-2-ND
Ceramic Capacitors 490-1607-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 100V Capacitor
60-GRM2165C2A221JA01D
220PF 100V Capacitor 60-GRM2165C2A221JA01D
CAP CER 220PF 100V C0G/NP0 0805 Product overview: GRM2165C2A221JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A221JA01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V C0G/NP0 0805 Product overview: GRM2165C2A221JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A221JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331427-GRM2165C2A221JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331427-GRM2165C2A221JA01D
Capacitors - Ceramic Capacitors 1331427-GRM2165C2A221JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1331427-GRM2165C2A22 1JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1607-6,GRM40C0G2 21J100D550,490-1607- 2,490-1607-1 Base Product Number: GRM2165C2A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331427-GRM2165C2A221JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1607-6,GRM40C0G221J100D550,490-1607-2,490-1607-1
Base Product Number: GRM2165C2A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM2165C2A221JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C2A221JA01D
Ceramic Capacitors GRM2165C2A221JA01D
CAP CER 220PF 100V C0G/NP0 0805

CAP CER 220PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1607-1-ND 490-1607-6-ND 60-GRM2165C2A221JA01D 1331427-GRM2165C2A221JA01D GRM2165C2A221JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details