Murata Electronics 1500PF 100V Capacitor GRM2165C2A152JA01D

Description
CAP CER 1500PF 100V C0G/NP0 0805 Product overview: GRM2165C2A152JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A152JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1500PF 100V C0G/NP0 0805 Product overview: GRM2165C2A152JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A152JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500PF 100V Capacitor
60-GRM2165C2A152JA01D
1500PF 100V Capacitor 60-GRM2165C2A152JA01D
CAP CER 1500PF 100V C0G/NP0 0805 Product overview: GRM2165C2A152JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A152JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 100V C0G/NP0 0805 Product overview: GRM2165C2A152JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A152JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1348727-GRM2165C2A152JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1348727-GRM2165C2A152JA01D
Capacitors - Ceramic Capacitors 1348727-GRM2165C2A152JA01D
Win Source Part Number: 1348727-GRM2165C2A15 2JA01D Category: Capacitors - Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM2165C2A

Win Source Part Number: 1348727-GRM2165C2A152JA01D
Category: Capacitors - Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1500 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRM2165C2A

Buy Now Datasheet
Ceramic Capacitors - 490-11552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11552-1-ND
Ceramic Capacitors 490-11552-1-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11552-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11552-6-ND
Ceramic Capacitors 490-11552-6-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11552-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11552-2-ND
Ceramic Capacitors 490-11552-2-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1500Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH5178 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH5178
Cap, 1500Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH5178
CAP, 1500PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1500PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2165C2A152JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2165C2A152JA01D
100V 1.5nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1.5nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2165C2A152JA01D 1348727-GRM2165C2A152JA01D 490-11552-1-ND 490-11552-6-ND 92AH5178 GRM2165C2A152JA01D
Product Name 1500PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 100V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details