Murata Electronics Ceramic Capacitors GRM2165C2A132JA01D

Description
1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8290-2-ND
Ceramic Capacitors 490-8290-2-ND
1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8290-1-ND
Ceramic Capacitors 490-8290-1-ND
1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8290-6-ND
Ceramic Capacitors 490-8290-6-ND
1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2165C2A132JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2165C2A132JA01D
100V 1.3nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1.3nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C2A132JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C2A132JA01D
Ceramic Capacitors GRM2165C2A132JA01D
CAP CER 1300PF 100V C0G/NP0 0805

CAP CER 1300PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8290-2-ND 490-8290-6-ND GRM2165C2A132JA01D GRM2165C2A132JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details