Murata Electronics Ceramic Capacitors GRM2165C2A112JA01D

Description
CAP CER 1100PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1100PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM2165C2A112JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1100PF 100V C0G/NP0 0805

CAP CER 1100PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C2A112JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1100pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1100pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C2A112JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1100PF 100V C0G/NP0 0805

CAP CER 1100PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM2165C2A112JA01D
CAP CER 1100PF 100V C0G/NP0 0805

CAP CER 1100PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM2165C2A112JA01DDKR-ND 490-GRM2165C2A112JA01DTR-ND GRM2165C2A112JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers