Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM2165C2A102JA01D

Description
Murata GRM2165C2A102JA01D
Request a Quote Datasheet
Description
Murata GRM2165C2A102JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478081P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478081P
MLCCs - Multilayer Ceramic Capacitors 2478081P
Murata GRM2165C2A102JA01D

Murata GRM2165C2A102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478081 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478081
MLCCs - Multilayer Ceramic Capacitors 2478081
Murata GRM2165C2A102JA01D

Murata GRM2165C2A102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478080
MLCCs - Multilayer Ceramic Capacitors 2478080
Murata GRM2165C2A102JA01D

Murata GRM2165C2A102JA01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1358839-GRM2165C2A102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358839-GRM2165C2A102JA01D
Capacitors - Ceramic Capacitors 1358839-GRM2165C2A102JA01D
Win Source Part Number: 1358839-GRM2165C2A10 2JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: GRM2165C2A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm)

Win Source Part Number: 1358839-GRM2165C2A102JA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: GRM2165C2A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)

Buy Now Datasheet
Ceramic Capacitors - 490-6445-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6445-1-ND
Ceramic Capacitors 490-6445-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6445-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6445-6-ND
Ceramic Capacitors 490-6445-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6445-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6445-2-ND
Ceramic Capacitors 490-6445-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-GRM2165C2A102JA01D
1000PF 100V Capacitor 60-GRM2165C2A102JA01D
CAP CER 1000PF 100V C0G/NP0 0805 Product overview: GRM2165C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A102JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G/NP0 0805 Product overview: GRM2165C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
03AJ1662
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 03AJ1662
CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH5176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH5176
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH5176
CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2165C2A102JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2165C2A102JA01D
100V 1nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C2A102JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C2A102JA01D
Ceramic Capacitors GRM2165C2A102JA01D
CAP CER 1000PF 100V C0G/NP0 0805

CAP CER 1000PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478081P 1358839-GRM2165C2A102JA01D 490-6445-1-ND 490-6445-6-ND 60-GRM2165C2A102JA01D 03AJ1662 GRM2165C2A102JA01D GRM2165C2A102JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1000PF 100V Capacitor Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1028-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers