Murata Power Solutions 820PF 50V Capacitor GRM2165C1H821JA01D

Description
CAP CER 820PF 50V C0G/NP0 0805 Product overview: GRM2165C1H821JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H821JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 820PF 50V C0G/NP0 0805 Product overview: GRM2165C1H821JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H821JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329146-GRM2165C1H821JA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 820 pF with a tolerance of ±5%, and a rated voltage of 50V. The capacitor is constructed with a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. This component is packaged in a standard 0805 (2012 metric) size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 0.70mm. It is suitable for surface mount technology (MLCC) and is supplied on reels, with a standard packaging quantity of 4,000 units. The product is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for unlimited floor life. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, particularly in environments where temperature stability is critical.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329146-GRM2165C1H821JA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 820 pF with a tolerance of ±5%, and a rated voltage of 50V. The capacitor is constructed with a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. This component is packaged in a standard 0805 (2012 metric) size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 0.70mm. It is suitable for surface mount technology (MLCC) and is supplied on reels, with a standard packaging quantity of 4,000 units. The product is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for unlimited floor life. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, particularly in environments where temperature stability is critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820PF 50V Capacitor
60-GRM2165C1H821JA01D
820PF 50V Capacitor 60-GRM2165C1H821JA01D
CAP CER 820PF 50V C0G/NP0 0805 Product overview: GRM2165C1H821JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H821JA01 D can be used for catalog matching and distributor lookup.

CAP CER 820PF 50V C0G/NP0 0805 Product overview: GRM2165C1H821JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H821JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329146-GRM2165C1H821JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329146-GRM2165C1H821JA01D
Capacitors - Ceramic Capacitors 1329146-GRM2165C1H821JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1329146-GRM2165C1H82 1JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 820 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11551-6,490-1155 1-1,490-11551-2,GRM2 165C1H821JA01D-ND Base Product Number: GRM2165C1H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329146-GRM2165C1H821JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 820 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11551-6,490-11551-1,490-11551-2,GRM2165C1H821JA01D-ND
Base Product Number: GRM2165C1H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-11551-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11551-1-ND
Ceramic Capacitors 490-11551-1-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11551-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11551-2-ND
Ceramic Capacitors 490-11551-2-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11551-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11551-6-ND
Ceramic Capacitors 490-11551-6-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H821JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H821JA01D
Ceramic Capacitors GRM2165C1H821JA01D
CAP CER 820PF 50V C0G/NP0 0805

CAP CER 820PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2165C1H821JA01D 1329146-GRM2165C1H821JA01D 490-11551-1-ND 490-11551-6-ND GRM2165C1H821JA01D
Product Name 820PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers