Murata Electronics Ceramic Capacitors GRM2165C1H751JA01D

Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1620-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1620-1-ND
Ceramic Capacitors 490-1620-1-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1620-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1620-6-ND
Ceramic Capacitors 490-1620-6-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1620-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1620-2-ND
Ceramic Capacitors 490-1620-2-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
750PF 50V Capacitor
60-GRM2165C1H751JA01D
750PF 50V Capacitor 60-GRM2165C1H751JA01D
CAP CER 750PF 50V C0G/NP0 0805 Product overview: GRM2165C1H751JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H751JA01 D can be used for catalog matching and distributor lookup.

CAP CER 750PF 50V C0G/NP0 0805 Product overview: GRM2165C1H751JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H751JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1382183-GRM2165C1H751JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382183-GRM2165C1H751JA01D
Capacitors - Ceramic Capacitors 1382183-GRM2165C1H751JA01D
Win Source Part Number: 1382183-GRM2165C1H75 1JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 pcs Capacitance: 750 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM2165C1H Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382183-GRM2165C1H751JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000 pcs
Capacitance: 750 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GRM2165C1H
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1620-1-ND 490-1620-6-ND 60-GRM2165C1H751JA01D 1382183-GRM2165C1H751JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 750PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details