Murata Electronics Ceramic Capacitors GRM2165C1H471GA01J

Description
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2165C1H471GA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2165C1H471GA01J-ND
Ceramic Capacitors GRM2165C1H471GA01J-ND
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM2165C1H471GA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM2165C1H471GA01J
Capacitors - Ceramic Capacitors GRM2165C1H471GA01J
CAP CER 470PF 50V C0G/NP0 0805

CAP CER 470PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM2165C1H471GA01J-ND GRM2165C1H471GA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details