4300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
4300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
4300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 4300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3319-2-ND | 490-3319-6-ND | 92AH5175 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4300Pf, 50V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |