Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM2165C1H392JA01D

Description
Murata GRM2165C1H392JA01D
Request a Quote Datasheet
Description
Murata GRM2165C1H392JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236284 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236284
MLCCs - Multilayer Ceramic Capacitors 7236284
Murata GRM2165C1H392JA01D

Murata GRM2165C1H392JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236284P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236284P
MLCCs - Multilayer Ceramic Capacitors 7236284P
Murata GRM2165C1H392JA01D

Murata GRM2165C1H392JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1694181 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1694181
MLCCs - Multilayer Ceramic Capacitors 1694181
Murata GRM2165C1H392JA01D

Murata GRM2165C1H392JA01D

Supplier's Site
Singapore, Singapore
3900PF 50V Capacitor
60-GRM2165C1H392JA01D
3900PF 50V Capacitor 60-GRM2165C1H392JA01D
CAP CER 3900PF 50V C0G/NP0 0805 Product overview: GRM2165C1H392JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H392JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3900PF 50V C0G/NP0 0805 Product overview: GRM2165C1H392JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H392JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3045-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3045-6-ND
Ceramic Capacitors 490-3045-6-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3045-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3045-2-ND
Ceramic Capacitors 490-3045-2-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3045-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3045-1-ND
Ceramic Capacitors 490-3045-1-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H392JA01D - 1041727-GRM2165C1H392JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2165C1H392JA01D
1041727-GRM2165C1H392JA01D
Ceramic Capacitors - GRM2165C1H392JA01D 1041727-GRM2165C1H392JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041727-GRM2165C1H39 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3900pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041727-GRM2165C1H392JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3900pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H392JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H392JA01D
Ceramic Capacitors GRM2165C1H392JA01D
CAP CER 3900PF 50V C0G/NP0 0805

CAP CER 3900PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2165C1H392JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2165C1H392JA01D
50V 3.9nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.9nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 3900 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9900 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 3900 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9900
Smd Multilayer Ceramic Capacitor, Grm Series, 3900 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9900
SMD Multilayer Ceramic Capacitor, GRM Series, 3900 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 3900 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3900Pf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4414
Cap, 3900Pf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4414
CAP, 3900PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3900PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236284 7236284P 60-GRM2165C1H392JA01D 490-3045-6-ND 490-3045-2-ND 1041727-GRM2165C1H392JA01D GRM2165C1H392JA01D GRM2165C1H392JA01D 55Y9900 64AJ4414
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 3900PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM2165C1H392JA01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Smd Multilayer Ceramic Capacitor, Grm Series, 3900 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 3900Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details