Murata Electronics 3600PF 50V Capacitor GRM2165C1H362JA01D

Description
CAP CER 3600PF 50V C0G/NP0 0805 Product overview: GRM2165C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H362JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3600PF 50V C0G/NP0 0805 Product overview: GRM2165C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H362JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3600PF 50V Capacitor
60-GRM2165C1H362JA01D
3600PF 50V Capacitor 60-GRM2165C1H362JA01D
CAP CER 3600PF 50V C0G/NP0 0805 Product overview: GRM2165C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H362JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3600PF 50V C0G/NP0 0805 Product overview: GRM2165C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H362JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331419-GRM2165C1H362JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331419-GRM2165C1H362JA01D
Capacitors - Ceramic Capacitors 1331419-GRM2165C1H362JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1331419-GRM2165C1H36 2JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3600 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3318-6,490-3318- 1,490-3318-2 Base Product Number: GRM2165C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331419-GRM2165C1H362JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 3600 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3318-6,490-3318-1,490-3318-2
Base Product Number: GRM2165C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-3318-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3318-1-ND
Ceramic Capacitors 490-3318-1-ND
3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3318-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3318-6-ND
Ceramic Capacitors 490-3318-6-ND
3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3318-2-ND
Ceramic Capacitors 490-3318-2-ND
3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 3600Pf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3600Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5174
Cap, 3600Pf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5174
CAP, 3600PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3600PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2165C1H362JA01D 1331419-GRM2165C1H362JA01D 490-3318-1-ND 490-3318-6-ND 92AH5174
Product Name 3600PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3600Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0036 microF 0.0036 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details