Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM2165C1H272JA01D

Description
Murata GRM2165C1H272JA01D
Request a Quote
Description
Murata GRM2165C1H272JA01D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM2165C1H272JA01 is a ceramic capacitor with a capacitance of 2700pF and a voltage rating of 50V. It features a tolerance of ±5% and is constructed with a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 0.6mm. It is compliant with RoHS standards and is available on reels, with a minimum order quantity of 4000 pieces for oÜ180mm taping. This product is ideal for engineers seeking a reliable and stable capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Murata GRM2165C1H272JA01 is a ceramic capacitor with a capacitance of 2700pF and a voltage rating of 50V. It features a tolerance of ±5% and is constructed with a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 0.6mm. It is compliant with RoHS standards and is available on reels, with a minimum order quantity of 4000 pieces for oÜ180mm taping. This product is ideal for engineers seeking a reliable and stable capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236265 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236265
MLCCs - Multilayer Ceramic Capacitors 7236265
Murata GRM2165C1H272JA01D

Murata GRM2165C1H272JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236265P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236265P
MLCCs - Multilayer Ceramic Capacitors 7236265P
Murata GRM2165C1H272JA01D

Murata GRM2165C1H272JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1694179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1694179
MLCCs - Multilayer Ceramic Capacitors 1694179
Murata GRM2165C1H272JA01D

Murata GRM2165C1H272JA01D

Supplier's Site
Ceramic Capacitors - GRM2165C1H272JA01D - 1041724-GRM2165C1H272JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2165C1H272JA01D
1041724-GRM2165C1H272JA01D
Ceramic Capacitors - GRM2165C1H272JA01D 1041724-GRM2165C1H272JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041724-GRM2165C1H27 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2700pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041724-GRM2165C1H272JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2700pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2700PF 50V Capacitor
60-GRM2165C1H272JA01D
2700PF 50V Capacitor 60-GRM2165C1H272JA01D
CAP CER 2700PF 50V C0G/NP0 0805 Product overview: GRM2165C1H272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H272JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2700PF 50V C0G/NP0 0805 Product overview: GRM2165C1H272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H272JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1630-2-ND
Ceramic Capacitors 490-1630-2-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1630-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1630-6-ND
Ceramic Capacitors 490-1630-6-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1630-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1630-1-ND
Ceramic Capacitors 490-1630-1-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata - 14T3362 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
14T3362
Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata 14T3362
Multilayer Ceramic Capacitor, GRM Series, 2700 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2700 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata - 11AC3210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata
11AC3210
Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata 11AC3210
CAP, 2700PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 2700PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C1H272JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H272JA01D
Ceramic Capacitors GRM2165C1H272JA01D
CAP CER 2700PF 50V C0G/NP0 0805

CAP CER 2700PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236265 7236265P 1041724-GRM2165C1H272JA01D 60-GRM2165C1H272JA01D 490-1630-2-ND 490-1630-6-ND 14T3362 11AC3210 GRM2165C1H272JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM2165C1H272JA01D 2700PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details