Murata Electronics 27PF 50V Capacitor GRM2165C1H270JZ01D

Description
CAP CER 27PF 50V C0G/NP0 0805 Product overview: GRM2165C1H270JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H270JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 27PF 50V C0G/NP0 0805 Product overview: GRM2165C1H270JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H270JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27PF 50V Capacitor
60-GRM2165C1H270JZ01D
27PF 50V Capacitor 60-GRM2165C1H270JZ01D
CAP CER 27PF 50V C0G/NP0 0805 Product overview: GRM2165C1H270JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H270JZ01 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V C0G/NP0 0805 Product overview: GRM2165C1H270JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H270JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C1H270JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2165C1H270JZ01D-ND
Ceramic Capacitors GRM2165C1H270JZ01D-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H270JZ01D - 810667-GRM2165C1H270JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2165C1H270JZ01D
810667-GRM2165C1H270JZ01D
Ceramic Capacitors - GRM2165C1H270JZ01D 810667-GRM2165C1H270JZ01D
Manufacturer: Murata Electronics Win Source Part Number: 810667-GRM2165C1H270 JZ01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 27pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 810667-GRM2165C1H270JZ01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 27pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM2165C1H270JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H270JZ01D
Ceramic Capacitors GRM2165C1H270JZ01D
CAP CER 27PF 50V C0G/NP0 0805

CAP CER 27PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2165C1H270JZ01D GRM2165C1H270JZ01D-ND 810667-GRM2165C1H270JZ01D GRM2165C1H270JZ01D
Product Name 27PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM2165C1H270JZ01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details