2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0805 2.4 nF 50 V ±5% Tolerance C0G SMT Multilayer Ceramic Capacitor
CAP, 2400PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 2400PF 50V C0G/NP0 0805
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1629-1-ND | 490-1629-6-ND | 535-GRM2165C1H242JA01D | 92AH5172 | GRM2165C1H242JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0805 2.4 nF 50 V ±5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Cap, 2400Pf, 50V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |